Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1245LUA-I1-T

Description
Win Source Part Number: 1347456-A1245LUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A1245
Request a Quote Datasheet
Description
Win Source Part Number: 1347456-A1245LUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A1245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347456-A1245LUA-I1-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1347456-A1245LUA-I1-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1347456-A1245LUA-I1-T
Win Source Part Number: 1347456-A1245LUA-I1- T Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Package: Bulk Standard Package: 4,000 Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 6.9mA Sensing Range: 4mT Trip, -4mT Release Voltage - Supply: 3V ~ 24V Mounting Type: Through Hole Package / Case: 3-SIP Module Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A1245

Win Source Part Number: 1347456-A1245LUA-I1-T
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Package: Bulk
Standard Package: 4,000
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 6.9mA
Sensing Range: 4mT Trip, -4mT Release
Voltage - Supply: 3V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SIP Module
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1245

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1245LUA-I1-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1245LUA-I1-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1347456-A1245LUA-I1-T A1245LUA-I1-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Box (TB)
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 3 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details