TE Connectivity NTC0805J10K Thermistor
TE Connectivity NTC0805J10K Thermistor
TE Connectivity NTC0805J10K Thermistor
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
THERMISTOR, NTC, 0805, 10K; Zero Power Resistance at 25°C:10kohm; Product Range:NTC Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 2477418P | 2477418 | A106104CT-ND | 63T5210 |
| Product Name | Thermistor ICs | Thermistor ICs | NTC Thermistors | Thermistor, Ntc, 0805, 10K; Zero Power Resistance At 25°C Neohm Te Connectivity |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Thermal Time Constant | 4 sec, in air | 4 sec, in air | ||
| Accuracy | 5 ±% Full Scale | |||
| Length | 0.0492 inch (1.25 mm) |