TE Connectivity Wire Marker Color Coding Tape, 12.7Mm W; Marker Type Te Connectivity NPVF050YW-100

Description
WIRE MARKER COLOR CODING TAPE, 12.7MM W; Marker Type:Colour Coded; Legend:-; Marker Dimensions:12.7mm x 30.5m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER COLOR CODING TAPE, 12.7MM W; Marker Type:Colour Coded; Legend:-; Marker Dimensions:12.7mm x 30.5m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Color Coding Tape, 12.7Mm W; Marker Type Te Connectivity - 43M6860 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Color Coding Tape, 12.7Mm W; Marker Type Te Connectivity
43M6860
Wire Marker Color Coding Tape, 12.7Mm W; Marker Type Te Connectivity 43M6860
WIRE MARKER COLOR CODING TAPE, 12.7MM W; Marker Type:Colour Coded; Legend:-; Marker Dimensions:12.7mm x 30.5m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow; Product Range:- RoHS Compliant: Yes

WIRE MARKER COLOR CODING TAPE, 12.7MM W; Marker Type:Colour Coded; Legend:-; Marker Dimensions:12.7mm x 30.5m; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 43M6860
Product Name Wire Marker Color Coding Tape, 12.7Mm W; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details