TE Connectivity Antennas NMOHPCNSMAM518

Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 195A
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 195A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - NMOHPCNSMAM518 - TE Connectivity
Berwyn, PA, United States
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : SMA Usage Conditions Cable Type : RG 195A

Configuration Features


  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Installation Hole Size (INCH) : 3/4
  • Mount Product Type : Through-Hole
  • Mounting Method : Mounting Hole

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : SMA

Usage Conditions


  • Cable Type : RG 195A
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number NMOHPCNSMAM518
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-2 - TE Connectivity
Specs
Applications ISM, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118908-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers