TE Connectivity Antennas NMOHPCG518

Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58/U
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - NMOHPCG518 - TE Connectivity
Berwyn, PA, United States
Antennas
NMOHPCG518
Antennas NMOHPCG518
Configuration Features Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Installation Hole Size (INCH) : 3/4 Mount Product Type : Through-Hole Mounting Method : Mounting Hole Operation/Applicatio n Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : Solder Usage Conditions Cable Type : RG 58/U

Configuration Features


  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Mechanical Attachment


  • Installation Hole Size (INCH) : 3/4
  • Mount Product Type : Through-Hole
  • Mounting Method : Mounting Hole

Operation/Application


  • Antenna Environment : Outdoor
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : Solder

Usage Conditions


  • Cable Type : RG 58/U
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number NMOHPCG518
Product Name Antennas
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1513164-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
8 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers