TE Connectivity 200W 1ohm Resistor NHSC2001R0J

Description
RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: NHSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSC2001R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: NHSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSC2001R0J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W 1ohm Resistor - 54-NHSC2001R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 1ohm Resistor
54-NHSC2001R0J
200W 1ohm Resistor 54-NHSC2001R0J
RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: NHSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSC2001R0J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 200W, 5%, 50ppm, 1ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: NHSC2001R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W, 1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200W, 1ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSC2001R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A139121-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A139121-ND
Chassis Mount Resistors A139121-ND
1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

1 Ohms ±5% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - NHSC2001R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
NHSC2001R0J
Chassis Mount Resistors NHSC2001R0J
RES CHAS MNT 1 OHM 5% 200W

RES CHAS MNT 1 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-NHSC2001R0J A139121-ND NHSC2001R0J
Product Name 200W 1ohm Resistor Chassis Mount Resistors Chassis Mount Resistors
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 1900 volts
Operating AC Voltage 1900 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details