10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
ALUMINIUM HOUSED POWER RESISTORS Product overview: NHSC10010RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-NHSC10010RJ can be used for catalog matching and distributor lookup.
RESISTOR, 10 OHM, 100W, WIREWOUND; Resistance:10ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
RES CHAS MNT 10 OHM 5% 100W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A129368-ND | 54-NHSC10010RJ | NHSC10010RJ | 51P1555 | NHSC10010RJ |
| Product Name | Chassis Mount Resistors | Resistor | NHSC10010RJ | Resistor, 10 Ohm, 100W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |