TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-06

Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 6CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98499-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98499-ND
Terminal Blocks - Barrier Blocks A98499-ND
CONN BARRIER STRIP 6CIRC 0.375"

CONN BARRIER STRIP 6CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - NC6-P108-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P108-06
Barrier Terminal Blocks NC6-P108-06
Barrier Terminal Blocks DUAL VERT FLAT 6P

Barrier Terminal Blocks DUAL VERT FLAT 6P

Buy Now Datasheet
Standard Terminal Block; Product Range Buchanan Te Connectivity - 50F2968 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Buchanan Te Connectivity
50F2968
Standard Terminal Block; Product Range Buchanan Te Connectivity 50F2968
STANDARD TERMINAL BLOCK; PRODUCT RANGE:-; PITCH SPACING:9.53MM; COLOUR:BLACK; NO. OF POSITIONS:6; NO. OF ROWS:1; WIDTH:2.311" ROHS COMPLIANT: YES

STANDARD TERMINAL BLOCK; PRODUCT RANGE:-; PITCH SPACING:9.53MM; COLOUR:BLACK; NO. OF POSITIONS:6; NO. OF ROWS:1; WIDTH:2.311" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98499-ND NC6-P108-06 50F2968
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Standard Terminal Block; Product Range Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark; UL, CSA
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data