TE Connectivity Terminal Blocks - Barrier Blocks NC6-P108-02

Description
CONN BARRIER STRIP 2CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 2CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A98495-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A98495-ND
Terminal Blocks - Barrier Blocks A98495-ND
CONN BARRIER STRIP 2CIRC 0.375"

CONN BARRIER STRIP 2CIRC 0.375"

Buy Now Datasheet
Barrier Terminal Blocks - NC6-P108-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
NC6-P108-02
Barrier Terminal Blocks NC6-P108-02
Barrier Terminal Blocks DUAL .375" 2P steel clamp-plate

Barrier Terminal Blocks DUAL .375" 2P steel clamp-plate

Buy Now Datasheet
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity - 50F2964 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
50F2964
Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity 50F2964
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG; Pitch Spacing:9.53mm; No. of Rows:1 Row; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Rated Current:20A; Rated Voltage:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A98495-ND NC6-P108-02 50F2964
Product Name Terminal Blocks - Barrier Blocks Barrier Terminal Blocks Terminal Block, Barrier, 2 Position, 22-12Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options PCB; Terminal Strip
Approvals RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark; UL, CSA
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Barrier Block Barrier Terminal Blocks
Contacts Pitch 9.53 mm (0.38 inches) 9.53 mm (0.38 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444094 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double Turret Terminal Board - 15544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers