TE Connectivity ™ Cables, Wires - Management - Labels, Labeling NC-318064-10-9

Description
Win Source Part Number: 1029876-NC-318064-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-318064-10-9A87957 -000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A87957-000,3-1200611 -1 Base Product Number: NC3 Label Type: Die-Cut Label Size: 1.25" x 0.25" (31.8mm x 6.4mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1029876-NC-318064-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-318064-10-9A87957 -000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A87957-000,3-1200611 -1 Base Product Number: NC3 Label Type: Die-Cut Label Size: 1.25" x 0.25" (31.8mm x 6.4mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1029876-NC-318064-10-9
Cables, Wires - Management - Labels, Labeling 1029876-NC-318064-10-9
Win Source Part Number: 1029876-NC-318064-10 -9 Category: Cables, Wires - Management>Labels, Labeling Series: NC Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 10,000 Material: Nylon Temperature Range - Operating: -40°C ~ 140°C Alternative Parts (Cross-Reference): NC-318064-10-9A87957 -000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A87957-000,3-1200611 -1 Base Product Number: NC3 Label Type: Die-Cut Label Size: 1.25" x 0.25" (31.8mm x 6.4mm)

Win Source Part Number: 1029876-NC-318064-10-9
Category: Cables, Wires - Management>Labels, Labeling
Series: NC
Color: White
Package: Box
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 10,000
Material: Nylon
Temperature Range - Operating: -40°C ~ 140°C
Alternative Parts (Cross-Reference): NC-318064-10-9A87957-000;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A87957-000,3-1200611-1
Base Product Number: NC3
Label Type: Die-Cut
Label Size: 1.25" x 0.25" (31.8mm x 6.4mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1029876-NC-318064-10-9
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details