TE Connectivity Labels; Marker Type Te Connectivity NC-254097-10-9

Description
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Label ID; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Label ID; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Marker Type Te Connectivity - 29K8303 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Te Connectivity
29K8303
Labels; Marker Type Te Connectivity 29K8303
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Label ID; Colour:White RoHS Compliant: Yes

LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:9.7mm x 25.4mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Label ID; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8303
Product Name Labels; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
Operating Temperature -30 C (-22 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Self-Laminating Wire and Cable Markers - TTL200 Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Vinyl
View Details