TE Connectivity Labels; Marker Type Raychem Te Connectivity NC-127191-10-9

Description
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Wire Marker; Colour:White RoHS Compliant: Yes
Datasheet
Description
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Wire Marker; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels; Marker Type Raychem Te Connectivity - 29K8298 - Newark, An Avnet Company
Chicago, IL, United States
Labels; Marker Type Raychem Te Connectivity
29K8298
Labels; Marker Type Raychem Te Connectivity 29K8298
LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Wire Marker; Colour:White RoHS Compliant: Yes

LABELS; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:12.7mm x 19.1mm; Marker Material:Nylon (Polyamide) Cloth; Legend Colour:-; Marker Colour:White; Product Range:NC Series; Accessory Type:Wire Marker; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8298
Product Name Labels; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Wire Marker Card - LWM-198 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details