TE Connectivity Heat Shrink Tubing NB34392001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 175 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 175 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB34392001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB34392001
Heat Shrink Tubing NB34392001
Body Features Flexibility : Semi-Rigid Fluid Type : Chemicals/Solvents, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Polyvinylidene Fluoride Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ] Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ] Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ] Industry Standards Flammability Test Method : ISO 6722 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 175 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Chemicals/Solvents, Lubricating Oil, Water, Hydraulic Fluid
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Polyvinylidene Fluoride
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 12.7 MM  [.5 INCH ]
  • Recovered Inside Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Tubing Size Range : 6.35 - 12.7 MM  [.25 - .5 INCH ]

Industry Standards


  • Flammability Test Method : ISO 6722

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB34392001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0879836005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details