TE ConnectivityCable Transitions & Breakouts005902-000
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM [.12 - .26 INCH ]
Industry Standards Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Code : 42 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A
Product Type Features Molded Part Shape : Y Shape Size Code : 112
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM [.12 - .26 INCH ]
Industry Standards Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Code : 42 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A
Product Type Features Molded Part Shape : Y Shape Size Code : 112
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features Material : Semi-Rigid Modified Polyolefin Material Code : 3 Material Systems Code : 10
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 3
Dimensions Inside Diameter Range (Body) : 6.1 - 13.2 MM [.24 - .52 INCH ] Inside Diameter Range (Leg 1) : 3 - 6.6 MM [.12 - .26 INCH ] Inside Diameter Range (Leg 2) : 3 - 6.6 MM [.12 - .26 INCH ]
Industry Standards Government Qualified : No
Operation/Applicatio
n Power Cable Accessory : No
Other Adhesive Code : 42 Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 342A
Product Type Features Molded Part Shape : Y Shape Size Code : 112
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Body Features
Material : Semi-Rigid Modified Polyolefin
Material Code : 3
Material Systems Code : 10
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches & Legs : 3
Dimensions
Inside Diameter Range (Body) : 6.1 - 13.2 MM [.24 - .52 INCH ]
Inside Diameter Range (Leg 1) : 3 - 6.6 MM [.12 - .26 INCH ]
Inside Diameter Range (Leg 2) : 3 - 6.6 MM [.12 - .26 INCH ]
Industry Standards
Government Qualified : No
Operation/Application
Power Cable Accessory : No
Other
Adhesive Code : 42
Adhesive Options : /86 Precoat
Fluid & Chemical Resistance : Occasional Fluid Exposure
Molded Part Shape Code : 342A
Product Type Features
Molded Part Shape : Y Shape
Size Code : 112
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]