TE Connectivity Heat Shrink Tubing NB25226001

Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 130 MM  [5.118 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Heat Shrink Tubing Size Range : 7.4 - 19 MM  [.291 - .748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.056 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 130 MM  [5.118 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Heat Shrink Tubing Size Range : 7.4 - 19 MM  [.291 - .748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.056 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB25226001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB25226001
Heat Shrink Tubing NB25226001
Body Features Flexibility : Flexible Fluid Type : Unleaded Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 130 MM  [5.118 INCH ] Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ] Heat Shrink Tubing Size Range : 7.4 - 19 MM  [.291 - .748 INCH ] Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM  [.056 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : AP-2000 Wall Type : Dual Usage Conditions Fluid Resistance : Immersion Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids Operating Temperature Range (DEGC) : -40 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 110

Body Features


  • Flexibility : Flexible
  • Fluid Type : Unleaded Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 130 MM  [5.118 INCH ]
  • Expanded Inside Diameter (Min) : 19 MM  [.748 INCH ]
  • Heat Shrink Tubing Size Range : 7.4 - 19 MM  [.291 - .748 INCH ]
  • Recovered Inside Diameter (Max) : 7.4 MM  [.291 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.4 MM  [.056 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : AP-2000
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Immersion Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Mechanical Damage, Strain Relief, Fluids
  • Operating Temperature Range (DEGC) : -40 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 110
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB25226001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 051598-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 022477-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers