TE Connectivity Heat Shrink Tubing NB23354001

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB23354001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB23354001
Heat Shrink Tubing NB23354001
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid Primary Product Color : Gray Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ] Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ] Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Strain Relief, Fluids, Wrinkling Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil, Chemicals/Solvents, De-Icing Fluid
  • Primary Product Color : Gray
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.43 MM  [.135 INCH ]
  • Recovered Inside Diameter (Max) : 1.57 MM  [.062 INCH ]
  • Recovered Wall Thickness (Nominal) : .51 MM  [.02 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]
  • Tubing Size Range : 1.6 - 3.43 MM  [.062 - .135 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Strain Relief, Fluids, Wrinkling

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB23354001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 000824-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 084775-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers