TE Connectivity Heat Shrink Tubing NB19044001

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 3.17 - 6.35 MM  [.125 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 3.17 - 6.35 MM  [.125 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB19044001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB19044001
Heat Shrink Tubing NB19044001
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 3.17 - 6.35 MM  [.125 - .25 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Reel Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Lubricating Oil, Water, Hydraulic Fluid
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 6.35 MM  [.25 INCH ]
  • Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]
  • Tubing Size Range : 3.17 - 6.35 MM  [.125 - .25 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now
Heat Shrink Tubing - 484-NB19044001-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB19044001-DS-ND
Heat Shrink Tubing 484-NB19044001-DS-ND
"HEATSHRINK 1/4"" RED METER"

"HEATSHRINK 1/4"" RED METER"

Buy Now Datasheet
Heat Shrink Tubing - 484-NB19044001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-NB19044001-ND
Heat Shrink Tubing 484-NB19044001-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Red 492.1' (150.0m)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number NB19044001 484-NB19044001-DS-ND
Product Name Heat Shrink Tubing Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cable Transitions & Breakouts - 099895-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 083945-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers