TE Connectivity Cable Transitions & Breakouts 099895-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Inside Diameter Range (Leg 3) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Inside Diameter Range (Leg 3) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 099895-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
099895-000
Cable Transitions & Breakouts 099895-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4 Dimensions Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Inside Diameter Range (Leg 3) : 6.3 - 12.7 MM  [.25 - .5 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 462A Size Code : 214 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 4

Dimensions


  • Inside Diameter Range (Body) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ]
  • Inside Diameter Range (Leg 1) : 15.2 - 30.5 MM  [.6 - 1.2 INCH ]
  • Inside Diameter Range (Leg 2) : 6.3 - 12.7 MM  [.25 - .5 INCH ]
  • Inside Diameter Range (Leg 3) : 6.3 - 12.7 MM  [.25 - .5 INCH ]

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 462A
  • Size Code : 214

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 099895-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
099895-000
shrink tube 099895-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 099895-000 099895-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details