TE Connectivity Heat Shrink Tubing NB16494001

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Cleaning Solvents, Water, Aviation Fuel, Hydraulic Fluid, Gasoline, Anti-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .11 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Cleaning Solvents, Water, Aviation Fuel, Hydraulic Fluid, Gasoline, Anti-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .11 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB16494001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB16494001
Heat Shrink Tubing NB16494001
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Cleaning Solvents, Water, Aviation Fuel, Hydraulic Fluid, Gasoline, Anti-Icing Fluid Primary Product Color : Clear Primary Product Material : Crosslinked Fluoropolymer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ] Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Recovered Wall Thickness (Tolerance) : .11 MM  [.004 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure A Operation/Applicatio n Mechanical Resistance : Cut-Through, Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : Yes Product Source : Czech Republic Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 155 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Cleaning Solvents, Water, Aviation Fuel, Hydraulic Fluid, Gasoline, Anti-Icing Fluid
  • Primary Product Color : Clear
  • Primary Product Material : Crosslinked Fluoropolymer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.75 MM  [.187 INCH ]
  • Recovered Inside Diameter (Max) : 2.36 MM  [.093 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]
  • Recovered Wall Thickness (Tolerance) : .11 MM  [.004 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure A

Operation/Application


  • Mechanical Resistance : Cut-Through, Abrasion Resistant, Strain Relief, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : Yes
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-55 - 347 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 155
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB16494001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 043951-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Cable Transitions & Breakouts - 069402-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 042549-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details