Body Features Flexibility : Flexible Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Water, Lubricating Oil Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ] Product Length : 1220 MM [48.031 INCH ] Recovered Inside Diameter (Max) : 2.36 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .96 MM [.038 INCH ] Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 121 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Flexible
- Fluid Type : Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel, Brake Fluid, Water, Lubricating Oil
- Primary Product Color : Blue
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 4.75 MM [.187 INCH ]
- Product Length : 1220 MM [48.031 INCH ]
- Recovered Inside Diameter (Max) : 2.36 MM [.093 INCH ]
- Recovered Wall Thickness (Nominal) : .96 MM [.038 INCH ]
- Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 121
- Resistance Properties : Moisture Resistant
- Shrink Temperature (Min) (DEGC) : 95
- Tubing Flammability Type : Flame-Retardant