Body Features Flexibility : Semi-Flexible Fluid Type : Aviation Fuel, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Expanded Inside Diameter (Min) : 24 MM [.945 INCH ] Product Length : 110 MM [4.331 INCH ] Recovered Inside Diameter (Max) : 6 MM [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM [.089 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM [.022 INCH ] Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ASTM D2671, Procedure B
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Flexible
- Fluid Type : Aviation Fuel, Lubricating Oil, Diesel Fuel, Hydraulic Fluid, De-Icing Fluid, Chemicals/Solvents
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Expanded Inside Diameter (Min) : 24 MM [.945 INCH ]
- Product Length : 110 MM [4.331 INCH ]
- Recovered Inside Diameter (Max) : 6 MM [.236 INCH ]
- Recovered Wall Thickness (Nominal) : 2.25 MM [.089 INCH ]
- Recovered Wall Thickness (Tolerance) : .55 MM [.022 INCH ]
- Tubing Size Range : 6 - 24 MM [.236 - .945 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ASTM D2671, Procedure B
Operation/Application
- Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 80
- Tubing Flammability Type : Flame-Retardant