TE Connectivity Heat Shrink Tubing NB07616001

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Water, Motor Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 23 MM  [.90 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.088 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Spray Protection, Moisture, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain Relief, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Water, Motor Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 23 MM  [.90 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.088 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Spray Protection, Moisture, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain Relief, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NB07616001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
NB07616001
Heat Shrink Tubing NB07616001
Body Features Flexibility : Semi-Flexible Fluid Type : Diesel Fuel, Lubricating Oil, Water, Motor Oil, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1 Dimensions Cut Length : 23 MM  [.90 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ] Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ] Recovered Wall Thickness (Nominal) : 2.25 MM  [.088 INCH ] Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : HTAT Wall Type : Dual Usage Conditions Fluid Resistance : Spray Protection, Moisture, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain Relief, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 125 Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Diesel Fuel, Lubricating Oil, Water, Motor Oil, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 4:1

Dimensions


  • Cut Length : 23 MM  [.90 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]
  • Heat Shrink Tubing Size Range : 6 - 24 MM  [.236 - .945 INCH ]
  • Recovered Inside Diameter (Max) : 6 MM  [.236 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.25 MM  [.088 INCH ]
  • Recovered Wall Thickness (Tolerance) : .55 MM  [.022 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : HTAT
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Spray Protection, Moisture, Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Strain Relief, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 125
  • Recovery Temperature (DEGC) : 110
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number NB07616001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 098277-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 053007-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 041618-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers