TE Connectivity PTFP101SN10: ASSEMBLY,S NB-PTCO-328

Description
PTFP101SN10: ASSEMBLY,S
Request a Quote
Description
PTFP101SN10: ASSEMBLY,S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFP101SN10: ASSEMBLY,S - NB-PTCO-328 - Heilind Electronics, Inc.
Wilmington, MA, United States
PTFP101SN10: ASSEMBLY,S
NB-PTCO-328
PTFP101SN10: ASSEMBLY,S NB-PTCO-328
PTFP101SN10: ASSEMBLY,S

PTFP101SN10: ASSEMBLY,S

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Thermistors
Product Number NB-PTCO-328
Product Name PTFP101SN10: ASSEMBLY,S
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 2120370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details