TE Connectivity ™ SMD 750mA 6V 1.5A Circuit Protection Fuse NANOSMDC075F-2

Description
PTC Resettable Fuse, 750mA, 6V, 1.5A Trip, 1206 SMD Product overview: NANOSMDC075F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC075F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 750mA, 6V, 1.5A Trip, 1206 SMD Product overview: NANOSMDC075F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC075F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 750mA 6V 1.5A Circuit Protection Fuse
150-NANOSMDC075F-2
SMD 750mA 6V 1.5A Circuit Protection Fuse 150-NANOSMDC075F-2
PTC Resettable Fuse, 750mA, 6V, 1.5A Trip, 1206 SMD Product overview: NANOSMDC075F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC075F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 750mA, 6V, 1.5A Trip, 1206 SMD Product overview: NANOSMDC075F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOSMDC075F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;0.75A;Sz 1206;Dims 0.134x0.071x0.019
Fort Worth, TX, USA
Fuse;Resettable;0.75A;Sz 1206;Dims 0.134x0.071x0.019";SMT;6VDC;DCR 0.4 Ohms;PCB
70059875
Fuse;Resettable;0.75A;Sz 1206;Dims 0.134x0.071x0.019";SMT;6VDC;DCR 0.4 Ohms;PCB 70059875
Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications. Benefits: Smaller Size Saves Board Space and Cost Many Product Choices Give Engineers More Design Flexibility Assists in Meeting Regulatory Requirements Higher Voltage Ratings Allow Use in New Applications Features: Broadest Range of Resettable Devices in the Industry Small Footprint Fast Time-to-Trip Low Resistance Applications: Computer Portable Electronics Multimedia Game Machines Telephony and Broadband Mobile Phones Automotive Industrial Controls Battery

Tyco Electronics' PolySwitch™ surface-mount devices are the preferred circuit protection method for computer, consumer, multimedia, portable and automotive electronics applications.
Benefits:

  • Smaller Size Saves Board Space and Cost
  • Many Product Choices Give Engineers More Design Flexibility
  • Assists in Meeting Regulatory Requirements
  • Higher Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Resettable Devices in the Industry
  • Small Footprint
  • Fast Time-to-Trip
  • Low Resistance
    Applications:
  • Computer
  • Portable Electronics
  • Multimedia
  • Game Machines
  • Telephony and Broadband
  • Mobile Phones
  • Automotive
  • Industrial Controls
  • Battery
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 150-NANOSMDC075F-2 70059875
Product Name SMD 750mA 6V 1.5A Circuit Protection Fuse Fuse;Resettable;0.75A;Sz 1206;Dims 0.134x0.071x0.019";SMT;6VDC;DCR 0.4 Ohms;PCB
Fuse Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details