TE Connectivity Mtmf0W00 Schrack Te Connectivity MTMF0W00

Description
MTMF0W00
Description
MTMF0W00
Datasheet
Datasheet Summary
Powered by GS/AI

The MTMF0W00 is a multifunction relay module designed for use with MT 78 series DIN-rail sockets. It operates within a nominal voltage range of 24 to 240 VDC/VAC and supports mains frequencies of 48 to 63 Hz. The device features a time range that is switchable from 0.05 seconds to 240 hours across eight different settings, with a precision of time setting of ±0.5%. The relay has a rated current of 10 A and a maximum switching voltage of 240 VAC, with dielectric strength ratings of 2500 V_rms for the coil-contact circuit and 1500 V_rms for the open contact circuit. It is compliant with various material regulations including EU RoHS and REACH. The ambient temperature range for operation is -25 to +55°C, making it suitable for a variety of environments. The MTMF0W00 is equipped with screw-type terminals for secure connections and has a weight of approximately 54 grams. It is designed for easy installation on DIN-rails and is compatible with several MT series sockets, making it a versatile choice for engineers looking for reliable relay solutions.

Datasheet Summary
Powered by GS/AI

The MTMF0W00 is a multifunction relay module designed for use with MT 78 series DIN-rail sockets. It operates within a nominal voltage range of 24 to 240 VDC/VAC and supports mains frequencies of 48 to 63 Hz. The device features a time range that is switchable from 0.05 seconds to 240 hours across eight different settings, with a precision of time setting of ±0.5%. The relay has a rated current of 10 A and a maximum switching voltage of 240 VAC, with dielectric strength ratings of 2500 V_rms for the coil-contact circuit and 1500 V_rms for the open contact circuit. It is compliant with various material regulations including EU RoHS and REACH. The ambient temperature range for operation is -25 to +55°C, making it suitable for a variety of environments. The MTMF0W00 is equipped with screw-type terminals for secure connections and has a weight of approximately 54 grams. It is designed for easy installation on DIN-rails and is compatible with several MT series sockets, making it a versatile choice for engineers looking for reliable relay solutions.

Suppliers

Company
Product
Description
Supplier Links
Mtmf0W00 Schrack Te Connectivity - 48M7430 - Newark, An Avnet Company
Chicago, IL, United States
Mtmf0W00 Schrack Te Connectivity
48M7430
Mtmf0W00 Schrack Te Connectivity 48M7430
MTMF0W00

MTMF0W00

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 48M7430
Product Name Mtmf0W00 Schrack Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Industrial Relay - 700-CFB220EW - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details