Toggle Switch SPDT Panel Mount
SWITCH, TOGGLE, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTM-PC Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 6A 125V
Toggle Switches SPDT ON-NONE-ON
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1318-ND | 61F820 | MTM106DPC | 70156047 | MTM106DPC |
| Product Name | Toggle Switches | Switch, Toggle, Spdt, 6A, 125V; Switch Operation Alcoswitch Te Connectivity | Switches - Toggle Switches | Switch, Toggle(short); Vert. PC Mnt; 6 A; 125 VAC; SPDT; On-None-On; PC Tail | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw |