Toggle Switch DPDT Panel Mount
Toggle Switches DP ON-OFF-ON LUG
SWITCH TOGGLE DPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1809-ND | MTL206P | 70156017 | MTL206P |
| Product Name | Toggle Switches | Toggle Switches | Switch, Toggle(locking); Panel Mnt; 6 A; 125 VAC; DPDT; On-Off-On; Solder/QC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |