TE Connectivity Toggle Switches MTG306E

Description
Toggle Switches 3PDT SW TOG MUSTANG ShortMustangActuator
Datasheet
Description
Toggle Switches 3PDT SW TOG MUSTANG ShortMustangActuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
MTG306E
Toggle Switches MTG306E
Toggle Switches 3PDT SW TOG MUSTANG ShortMustangActuator

Toggle Switches 3PDT SW TOG MUSTANG ShortMustangActuator

Buy Now Datasheet
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 61F888 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
61F888
Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 61F888
SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:MTG Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

SWITCH, TOGGLE, 3PDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:3PDT; Illumination:Non Illuminated; Product Range:MTG Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number MTG306E 61F888
Product Name Toggle Switches Switch, Toggle, 3Pdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Terminal Type Screw Terminals
Operating Temperature -4 to 176 F (-20 to 80 C)
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825139-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45974219 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details