TE Connectivity ™ Toggle Switches MTF206S

Description
Toggle Switches DP (ON)-OFF-(ON) LUG
Datasheet
Description
Toggle Switches DP (ON)-OFF-(ON) LUG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
MTF206S
Toggle Switches MTF206S
Toggle Switches DP (ON)-OFF-(ON) LUG

Toggle Switches DP (ON)-OFF-(ON) LUG

Buy Now Datasheet
Toggle Switch - 48880382 - Radwell International
Willingboro, NJ, United States
Toggle Switch
48880382
Toggle Switch 48880382
TOGGLE SWITCH, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:(ON)-OFF-( ON), CONTACT VOLTAGE AC NOM:125V, CONTACT VOLTAGE DC NOM:, CONTACT CURRENT MAX:6A, SWITCH TERMINALS:SOLDER, SWITCH MOUNTING:PANEL, SERIES:MTF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT VOLTAGE AC NOM:125V, CONTACT VOLTAGE DC NOM:, CONTACT CURRENT MAX:6A, SWITCH TERMINALS:SOLDER, SWITCH MOUNTING:PANEL, SERIES:MTF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Radwell International
Product Category Toggle Switches Toggle Switches
Product Number MTF206S 48880382
Product Name Toggle Switches Toggle Switch
Switch Type Toggle Toggle
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Manual Starting Sw,Toggle Lever,1 Phase - 609T-XOX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details