TE Connectivity Electronic Connector MTCR-163-04S

Description
Conn Rectangular SKT 4 POS 6.35mm ST Product overview: MTCR-163-04S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCR-163-04S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Rectangular SKT 4 POS 6.35mm ST Product overview: MTCR-163-04S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCR-163-04S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 316-MTCR-163-04S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-MTCR-163-04S
Electronic Connector 316-MTCR-163-04S
Conn Rectangular SKT 4 POS 6.35mm ST Product overview: MTCR-163-04S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCR-163-04S can be used for catalog matching and distributor lookup.

Conn Rectangular SKT 4 POS 6.35mm ST Product overview: MTCR-163-04S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-MTCR-163-04S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 993564-MTCR-163-04S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
993564-MTCR-163-04S
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 993564-MTCR-163-04S
Win Source Part Number: 993564-MTCR-163-04S Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTC Number of Positions: 4 Pitch: 0.098" (2.50mm) Features: Cable Clamp, Cap (Cover) Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Package: Bulk Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 347165-000 Base Product Number: MTCR RoHS Status: RoHS non-compliant

Win Source Part Number: 993564-MTCR-163-04S
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: MTC
Number of Positions: 4
Pitch: 0.098" (2.50mm)
Features: Cable Clamp, Cap (Cover)
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Package: Bulk
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 347165-000
Base Product Number: MTCR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Mtcr-163-04S Raychem - Te Connectivity - 95J9706 - Newark, An Avnet Company
Chicago, IL, United States
Mtcr-163-04S Raychem - Te Connectivity
95J9706
Mtcr-163-04S Raychem - Te Connectivity 95J9706
MTCR-163-04S

MTCR-163-04S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-MTCR-163-04S 993564-MTCR-163-04S 95J9706
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Mtcr-163-04S Raychem - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Plug connector - NPQH-D-S14-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details