TE Connectivity Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity MTCP-122-20S1

Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Insert, Receptacle, 20 Position (part number 43M6340) is part of the MTC 100 Series by Raychem Te Connectivity. This product features a modular design with 20 crimp contacts arranged in two rows, allowing for efficient space utilization in applications. The insert is designed for use with MTC shells, accommodating size 20-22 crimp contacts, suitable for wire gauges from 24 AWG to 20 AWG. It offers rear-release contact insertion and extraction, enhancing ease of maintenance. The product is RoHS compliant, making it suitable for environmentally conscious projects. Its lightweight and environmentally sealed construction makes it ideal for aerospace and other demanding applications.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Insert, Receptacle, 20 Position (part number 43M6340) is part of the MTC 100 Series by Raychem Te Connectivity. This product features a modular design with 20 crimp contacts arranged in two rows, allowing for efficient space utilization in applications. The insert is designed for use with MTC shells, accommodating size 20-22 crimp contacts, suitable for wire gauges from 24 AWG to 20 AWG. It offers rear-release contact insertion and extraction, enhancing ease of maintenance. The product is RoHS compliant, making it suitable for environmentally conscious projects. Its lightweight and environmentally sealed construction makes it ideal for aerospace and other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity - 43M6340 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
43M6340
Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity 43M6340
RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, RCPT, 20POS; Product Range:MTC 100 Series; No. of Contacts:20Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:-; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 43M6340
Product Name Rectangular Pwr Insert, Rcpt, 20Pos; Product Range Raychem Te Connectivity
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Metal M10x1.0 Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-10MS - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Brass In Nickel Plate
NPT Thread 1" NPT; M10x1.0
View Details
Cable Gland Plugs - 8659748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M16 x 1.5
View Details
Center Pull Tapered Plastic Plugs - CP.53/.60 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.4409 inch (11.2 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details