Win Source Part Number: 1115468-MTC50-YA2-01
Category: Connectors, Interconnects>Rectan
Series: MTC50
Number of Positions: 20
Pitch: 0.050" (1.27mm)
Color: Black
Connector Type: Insert
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Gold
Package: Bulk
Wire Gauge: 24-26 AWG
Cable Termination: Solder
Wire Type: Discrete
Standard Package: 2
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 425701-000; MTC-50-YA2-016; MTC50-YA2-016.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 425701-000
Base Product Number: MTC50
MTC50-YA2-016
Rack & Panel Connectors MTC50-YA2-016 Product overview: MTC50-YA2-016 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-MTC50-YA2-016 can be used for catalog matching and distributor lookup.
Connectors
MTC50-YA2-016
| Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1115468-MTC50-YA2-016 | MTC50-YA2-016 | 343-MTC50-YA2-016 | MTC50-YA2-016 | 75AC0532 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Electronic Connector | Mtc50-Ya2-016 Raychem - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |