Toggle Switch 4PDT Panel Mount
SWITCH TOGGLE 4PDT 6A 125V
Toggle Switches 4PDT ON-NONE-ON WIRE
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 450-1808-ND | MTA406N | 70156028 | MTA406N |
| Product Name | Toggle Switches | Switches - Toggle Switches | Switch, Toggle(long); Panel Mnt; 6 A; 125 VAC; 4PDT; On-None-On; Solder/QC | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | 4PDT | 4PDT | 4PDT |