TE Connectivity Toggle Switches MTA206SPC

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - MTA206SPC-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
MTA206SPC-ND
Toggle Switches MTA206SPC-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity - 46F2247 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity
46F2247
Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity 46F2247
SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 6A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA206SPC
Toggle Switches MTA206SPC
Toggle Switches DPDT (ON)-OFF-(ON)

Toggle Switches DPDT (ON)-OFF-(ON)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number MTA206SPC-ND 46F2247 MTA206SPC
Product Name Toggle Switches Switch, Toggle, Dpdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details