TE Connectivity Toggle Switches MTA206NPC

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 450-1305-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1305-ND
Toggle Switches 450-1305-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
MTA206NPC
Toggle Switches MTA206NPC
Toggle Switches DPDT ON-NONE-ON PC

Toggle Switches DPDT ON-NONE-ON PC

Buy Now Datasheet
Switch, Toggle; Vert. PC Mnt; 6 A; 125 VAC; DPDT; On-None-On; PC Tail - 70156046 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Vert. PC Mnt; 6 A; 125 VAC; DPDT; On-None-On; PC Tail
70156046
Switch, Toggle; Vert. PC Mnt; 6 A; 125 VAC; DPDT; On-None-On; PC Tail 70156046
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Shenzhen, China
Switches - Toggle Switches
MTA206NPC
Switches - Toggle Switches MTA206NPC
SWITCH TOGGLE DPDT 6A 125V

SWITCH TOGGLE DPDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 450-1305-ND MTA206NPC 70156046 MTA206NPC
Product Name Toggle Switches Toggle Switches Switch, Toggle; Vert. PC Mnt; 6 A; 125 VAC; DPDT; On-None-On; PC Tail Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267078-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details