TE Connectivity Toggle Switches MTA106D

Description
TE Connectivity MTA106D Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity MTA106D Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 7831211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7831211
Toggle Switches 7831211
TE Connectivity MTA106D Toggle Switch

TE Connectivity MTA106D Toggle Switch

Supplier's Site
Toggle Switches - 450-1297-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1297-ND
Toggle Switches 450-1297-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - MTA106D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
MTA106D
Switches - Toggle Switches MTA106D
SWITCH TOGGLE SPDT 6A 125V

SWITCH TOGGLE SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
MTA106D
Toggle Switches MTA106D
Toggle Switches SPDT ON-NONE-ON BAT LUG TOGGLE SWITCH

Toggle Switches SPDT ON-NONE-ON BAT LUG TOGGLE SWITCH

Buy Now Datasheet
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC - 70156114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC
70156114
Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC 70156114
Operating Temperature: –20°C to +80°C Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute Dielectric Strength: 1500 VAC

  • Operating Temperature: –20°C to +80°C
  • Contact Rating: 6 A @ 125 VAC, 3 A @ 250 VAC
  • Insulation Resistance: 1000 Megohms Min. @ 500 VDC Min. for 1 Minute
  • Dielectric Strength: 1500 VAC
Supplier's Site
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Alcoswitch Te Connectivity - 69K7015 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Alcoswitch Te Connectivity
69K7015
Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Alcoswitch Te Connectivity 69K7015
TOGGLE SWITCH, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:MTA Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 7831211 450-1297-ND MTA106D MTA106D 70156114 69K7015
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle; Panel Mnt; 6 A; 125 VAC; SPDT; On-None-On; Solder/QC Toggle Switch, Spdt, 6A, 125Vac; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching On-On ON - NONE - ON On-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals Solder Terminals; Solder Lug Screw Terminals Wire Lug
Standards / Compliances RoHS RoHS UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TCX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details