TE Connectivity Toggle Switch MTA-406N

Description
TOGGLE SWITCH, ON/ON, 4PDT, NON-ILLUMINATED, 6 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TOGGLE SWITCH, ON/ON, 4PDT, NON-ILLUMINATED, 6 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 20782800 - Radwell International
Willingboro, NJ, United States
Toggle Switch
20782800
Toggle Switch 20782800
TOGGLE SWITCH, ON/ON, 4PDT, NON-ILLUMINATED, 6 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, ON/ON, 4PDT, NON-ILLUMINATED, 6 AMP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F1252 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F1252
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F1252
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches
Product Number 20782800 61F1252
Product Name Toggle Switch Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle
Current Rating 6 amps 6 amps
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2067000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Toggle Switches - 450-08-1-1-15A933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A18HV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers