TE Connectivity Toggle Switch; Switch Operation Alcoswitch Te Connectivity MTA-106E

Description
TOGGLE SWITCH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Alcoswitch Te Connectivity - 61F1246 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Alcoswitch Te Connectivity
61F1246
Toggle Switch; Switch Operation Alcoswitch Te Connectivity 61F1246
TOGGLE SWITCH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 61F1246
Product Name Toggle Switch; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
15 Amp 4 Way Toggle Switch, Residential Grade - 1003 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details