TE Connectivity Angle, Linear Position Measuring MT3A-30E-14-10K-C4A

Description
MT3A-30E-14-10K-C4A
Request a Quote Datasheet
Description
MT3A-30E-14-10K-C4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT3A-30E-14-10K-C4A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT3A-30E-14-10K-C4A-ND
Angle, Linear Position Measuring 223-MT3A-30E-14-10K-C4A-ND
MT3A-30E-14-10K-C4A

MT3A-30E-14-10K-C4A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT3A-30E-14-10K-C4A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACT LVDT Displacement Transducer - ACT500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details