General Purpose Relay 3PDT (3 Form C) 220VDC Coil Socketable
General Purpose Relays 3PDT 10A 220VDC PWR MULTIMODE RELAY
MT331220 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 3PDT 10A 220V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | MT331220-ND | MT331220 | 07J2115 | MT331220 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Mt331220 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |