TE Connectivity Power Relays, Over 2 Amps MT326115

Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB868-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB868-ND
Power Relays, Over 2 Amps PB868-ND
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
MT326115
General Purpose Relays MT326115
General Purpose Relays 3P TST BTN LED 110AC

General Purpose Relays 3P TST BTN LED 110AC

Buy Now Datasheet
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity - 24M5030 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity
24M5030
Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity 24M5030
RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 250VAC, 10A; Contact Configuration:3PDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
MT326115
Relays - Power Relays, Over 2 Amps MT326115
RELAY GEN PURPOSE 3PDT 10A 115V

RELAY GEN PURPOSE 3PDT 10A 115V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB868-ND MT326115 24M5030 MT326115
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 250Vac, 10A; Contact Configuration Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Panel; Panel Mount Socket or Plug-in Style; Socketable
Poles Triple Pole (TP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
CONTROL RELAY - 700-CF220W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details