TE Connectivity Angle, Linear Position Measuring MT2E1-30E-9-316-M1A

Description
MT2E1-30E-9-316-M1A: CTO-1150000
Request a Quote Datasheet
Description
MT2E1-30E-9-316-M1A: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2E1-30E-9-316-M1A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2E1-30E-9-316-M1A-ND
Angle, Linear Position Measuring 223-MT2E1-30E-9-316-M1A-ND
MT2E1-30E-9-316-M1A: CTO-1150000

MT2E1-30E-9-316-M1A: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2E1-30E-9-316-M1A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

D5 & D6 LVDT Displacement Transducer - D6/05000A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details
Positioning Measurement Systems - Magnetic Scale - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details