TE Connectivity Angle, Linear Position Measuring MT2E-30E-33-316-C1

Description
MT2E-30E-33-316-C1: CTO-11500000
Request a Quote Datasheet
Description
MT2E-30E-33-316-C1: CTO-11500000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2E-30E-33-316-C1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2E-30E-33-316-C1-ND
Angle, Linear Position Measuring 223-MT2E-30E-33-316-C1-ND
MT2E-30E-33-316-C1: CTO-11500000

MT2E-30E-33-316-C1: CTO-11500000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2E-30E-33-316-C1-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL18500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 18.5 inch (470 mm)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details