TE Connectivity Angle, Linear Position Measuring MT2A-15E-33-10K-C1A

Description
MT2A-15E-33-10K-C1A
Request a Quote Datasheet
Description
MT2A-15E-33-10K-C1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-MT2A-15E-33-10K-C1A-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-MT2A-15E-33-10K-C1A-ND
Angle, Linear Position Measuring 223-MT2A-15E-33-10K-C1A-ND
MT2A-15E-33-10K-C1A

MT2A-15E-33-10K-C1A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-MT2A-15E-33-10K-C1A-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
ACT LVDT Displacement Transducer - ACT2000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details