General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
MT228230 ROHS COMPLIANT: YES
MT228230
RELAY GEN PURPOSE DPDT 10A 230V
General Purpose Relays DPDT 10A 230VAC PWR MULTIMODE RELAY
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1481-ND | 90B5156 | 45AJ6280 | MT228230 | MT228230 |
| Product Name | Power Relays, Over 2 Amps | Mt228230 Rohs Compliant Schrack Te Connectivity | Mt228230 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Socketable | 230VAC | |||
| Poles | Double Pole (DP) | ||||
| Throw | Double Throw |