TE Connectivity Power Relay; Contact Configuration Schrack Te Connectivity MT 321 012

Description
Power Relay; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
Power Relay; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay; Contact Configuration Schrack Te Connectivity - 52F887 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Schrack Te Connectivity
52F887
Power Relay; Contact Configuration Schrack Te Connectivity 52F887
Power Relay; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Power Relay; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:MT Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 52F887
Product Name Power Relay; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7099 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
150A/200A Large Power Relay - CHAR-150/200 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
View Details