SWITCH SLIDE SP4T 0.4VA 20V
Slide Switches SP4T 20VAC/VDC 0.4W EXTEND SIDE SLIDE SW
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | MSSA1450G | MSSA1450G |
| Product Name | Switches - Slide Switches | Slide Switches |
| Operating Temp | -4 to 185 F (-20 to 85 C) | |
| Maintained Switch Function | ON / ON (Low / High) | |
| Momentary Switch Function | Other Momentary Contact; On-On-On-On |