The JB15HAP-1E is a low-profile, process-sealed tactile switch with high operating force, designed for logic-level circuits. It features a flat actuator with a black snap-on cap, right-angle PCB terminals, and a rubber seal that enables automated soldering and cleaning. The switch has a nominal operating force of 2.65N, total travel of 0.300mm, and a contact resistance of 50 milliohms maximum. It supports up to 1,000,000 electrical and mechanical operations. Terminals conform to a 2.54mm (0.100") PCB grid spacing. The case and base are glass fiber reinforced polyamide and PBT, rated UL94V-0. Operating temperature ranges from -25°C to +70°C. The switch is not UL or CSA certified.
JB-Series Low Profile Process Sealed Tactiles
LOW PROFILE PROCESS SEALED TACTILE
LOW PROFILE PROCESS SEALED TACTILE
Tactile Switches OFF(ON) HI OPER EXTD ACT YLW SCULPTRD CAP
SWITCH TACT SPST-NO 0.125A 24V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | JB15HAP-1E | JB15HAP-1E | 2300-JB15HAP-1E | JB15HAP-1E | JB15HAP-1E |
| Product Name | Low Profile Process Sealed Tactile | Pushbutton Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Square Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole | Solder Pin | |||
| Min. Actuating Force | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) | 0.6 lbs (0.2650 kg) |