TE Connectivity Fixed Inductors MSC30101KT

Description
100µH Unshielded Inductor 84mA 8Ohm Max Axial
Request a Quote Datasheet
Description
100µH Unshielded Inductor 84mA 8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MSC30101KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MSC30101KT-ND
Fixed Inductors MSC30101KT-ND
100µH Unshielded Inductor 84mA 8Ohm Max Axial

100µH Unshielded Inductor 84mA 8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MSC30101KT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Power Inductors - 1-2176786-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details