TE Connectivity Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476W22-55PW-LC

Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote
Description
AFD 55C 55#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W22-55PW-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN PLUG LC

AFD 55C 55#20 PIN PLUG LC

Buy Now
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 87T3401 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
87T3401
Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 87T3401
CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 22, 55POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W22-55PW-LC 87T3401
Product Name Circular, Plug, Size 22, 55Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Connector Omron Electronic Components - 06AC0233 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers